Hubbell Lighting, Inc. HID Recessed Housing LF6MH100EB120V

Description
OPEN DOWNLIGHT TYPE 8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17/PAR30L LAMP TYPE 39/70 W (PAR30L), 50/70/100 W (ED17) LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Description
OPEN DOWNLIGHT TYPE 8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17/PAR30L LAMP TYPE 39/70 W (PAR30L), 50/70/100 W (ED17) LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - LF6MH100EB120V - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
LF6MH100EB120V
HID Recessed Housing LF6MH100EB120V
OPEN DOWNLIGHT TYPE 8 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION ELECTRONIC BALLAST TYPE ED17/PAR30L LAMP TYPE 39/70 W (PAR30L), 50/70/100 W (ED17) LAMP WATTAGE 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • OPEN DOWNLIGHT TYPE
  • 8 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • ED17/PAR30L LAMP TYPE
  • 39/70 W (PAR30L), 50/70/100 W (ED17) LAMP WATTAGE
  • 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PREWIRED JUNCTION BOX TYPE
  • 6-1/4 INCH CEILING OPENING SIZE
  • ALUMINUM ALZAK SEMI-DIFFUSE REFLECTOR TRIM/REFLECTOR TYPE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LF6MH100EB120V
Product Name HID Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details