Hubbell Lighting, Inc. Low Voltage Recessed Housing LC6LED277DM

Description
5-3/4 INCH CSA APPROVAL COMMERCIAL, WET LOCATION APPLICATION 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH WITH 0 TO 10 V DIMMING ENERGY STAR CERTIFIED
Datasheet
Description
5-3/4 INCH CSA APPROVAL COMMERCIAL, WET LOCATION APPLICATION 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH WITH 0 TO 10 V DIMMING ENERGY STAR CERTIFIED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LC6LED277DM - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LC6LED277DM
Low Voltage Recessed Housing LC6LED277DM
5-3/4 INCH CSA APPROVAL COMMERCIAL, WET LOCATION APPLICATION 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/4 INCH CEILING OPENING SIZE LITEFRAME[TM] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH WITH 0 TO 10 V DIMMING ENERGY STAR CERTIFIED
  • 5-3/4 INCH
  • CSA APPROVAL
  • COMMERCIAL, WET LOCATION APPLICATION
  • 22 GAUGE NON-CORROSIVE STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED JUNCTION BOX TYPE
  • 6-1/4 INCH CEILING OPENING SIZE
  • LITEFRAME[TM] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • WITH 0 TO 10 V DIMMING
  • ENERGY STAR CERTIFIED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LC6LED277DM
Product Name Low Voltage Recessed Housing
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products