Hubbell Wiring Device-Kellems Locking Device Plug L930-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L930-P - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Plug
L930-P
Locking Device Plug L930-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L9-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, CUL, UL (CANADA AND US), FSUL WC596 APPROVAL; 600 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L930-P
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
IP67 Watertight Box Receptacle - D42S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers