Hubbell Wiring Device-Kellems Locking Flanged Male Base Inlet L520-FI

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Male Base Inlet - L520-FI - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Flanged Male Base Inlet
L520-FI
Locking Flanged Male Base Inlet L520-FI
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L5-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 2.87

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L520-FI
Product Name Locking Flanged Male Base Inlet
Power Type AC Power Connector
Device Type Plug
Mounting Style Flange
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254437 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details