Hubbell Wiring Device-Kellems Locking Device Connector L520-CGCMY

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L520-CGCMY - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L520-CGCMY
Locking Device Connector L520-CGCMY
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L5-20R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT, HEAVY DUTY; 0.225 TO 1.15 INCH

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L520-CGCMY
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Type / Features Locking
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
PowerFlex 520 1.1kW (1.5Hp) Power Module - 25-PM1-V6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details