Hubbell Wiring Device-Kellems Plug/Receptacle L515R

Description
LOCKING RECP, 15A 125V, SELSPEC, L5-15R. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LOCKING RECP, 15A 125V, SELSPEC, L5-15R. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 22471009 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
22471009
Plug/Receptacle 22471009
LOCKING RECP, 15A 125V, SELSPEC, L5-15R. FREE 2 YEAR RADWELL WARRANTY

LOCKING RECP, 15A 125V, SELSPEC, L5-15R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices - 09J8819 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
09J8819
Electrical Outlet Connector; Connector Type Hubbell Wiring Devices 09J8819
ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes

ELECTRICAL OUTLET CONNECTOR; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:PET (Polyester) Body; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 22471009 09J8819
Product Name Plug/Receptacle Electrical Outlet Connector; Connector Type Hubbell Wiring Devices
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug - FBS-RJ45-8-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers