SINGLE LOCKING TYPE; NYLON MATERIAL; L24-20R CONFIGURATION; 3 WIRE(S); CSA APPROVAL; 347 VAC VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAMETER; TURNLOK[R] BRAND; OVERALL DIME
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L3720-R |
| Product Name | Locking Device Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap |
| Standards / Certifications | CSA |