Hubbell Wiring Device-Kellems Locking Device Connector L3720-C

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABL
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - L3720-C - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Connector
L3720-C
Locking Device Connector L3720-C
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABL

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L24-20R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 347 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L3720-C
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Locking
Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight Box Receptacle - D52S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R Canada Standard - 2105L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1218055-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details