POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L23-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA APPROVAL; 347/600 VAC STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L2330-FO |
| Product Name | Locking Flanged Receptacle Outlet |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Mounting Style | Flange |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |