POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L22-20R CONFIGURATION; 5 WIRE(S); UL 498, FSUL WC-596, CSA APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZ
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L2220-C |
| Product Name | Locking Device Connector |
| Power Type | AC Power Connector |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |
| Phase | Three |