SINGLE LOCKING TYPE; NYLON (BODY/FACE) MATERIAL; WHITE COLOR; L21-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 120/208 VAC 3-PHASE VOLTAGE RATING; STRAP, SCREW MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT;
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L2130-RW |
| Product Name | Locking Device Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap |
| Standards / Certifications | UL; CSA |