SINGLE LOCKING TYPE; NYLON MATERIAL; L18-30R CONFIGURATION; 4 WIRE(S); UL 498 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DIAME
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L1830-R |
| Product Name | Locking Device Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap |
| Standards / Certifications | UL |