POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L18-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 4 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L1820-FO |
| Product Name | Locking Flanged Receptacle Outlet |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Mounting Style | Flange |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |