Hubbell Wiring Device-Kellems Receptacle, 3P4W, 20A 250V; Connector Type Hubbell Wiring Devices L1520R

Description
RECEPTACLE, 3P4W, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 3P4W, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 3P4W, 20A 250V; Connector Type Hubbell Wiring Devices - 09J8804 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 3P4W, 20A 250V; Connector Type Hubbell Wiring Devices
09J8804
Receptacle, 3P4W, 20A 250V; Connector Type Hubbell Wiring Devices 09J8804
RECEPTACLE, 3P4W, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

RECEPTACLE, 3P4W, 20A 250V; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09J8804
Product Name Receptacle, 3P4W, 20A 250V; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details