Hubbell Wiring Device-Kellems Locking Device Receptacle L1520-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1520-R - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
L1520-R
Locking Device Receptacle L1520-R
SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O

SINGLE LOCKING TYPE; NYLON MATERIAL; NEMA L15-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VOLT AC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE O

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number L1520-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Type / Features Locking
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP67 Watertight 15° Angled Receptacle - F42S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details