POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L11-20P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; T
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L1120-P |
| Product Name | Locking Device Plug |
| Power Type | AC Power Connector |
| Device Type | Plug |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |
| Phase | Three |