Hubbell Electrical Products Outdoor Wall Light KWPS100

Description
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND KWP MODEL
Datasheet
Description
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND KWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - KWPS100 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Outdoor Wall Light
KWPS100
Outdoor Wall Light KWPS100
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND KWP MODEL
  • FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE
  • ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • 0 LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • CERTILITE[R] BRAND
  • KWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KWPS100
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details