Hubbell Electrical Products Outdoor Wall Light KWPP170

Description
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND ENCLOSURE CLASS I, DIV 2/NEMA 4X KWP MODEL
Datasheet
Description
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND ENCLOSURE CLASS I, DIV 2/NEMA 4X KWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - KWPP170 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Outdoor Wall Light
KWPP170
Outdoor Wall Light KWPP170
FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE CERTILITE[R] BRAND ENCLOSURE CLASS I, DIV 2/NEMA 4X KWP MODEL
  • FACTORY LIGHT, PARKING LIGHT, PERIMETER, SECURITY LIGHT TYPE
  • 14-1/2 INCH L X 7-1/8 INCH W X 14 INCH H SIZE
  • ELECTROSTATICALLY APPLIED BRONZE POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC BOROSILICATE GLASS REFRACTOR/LENS TYPE
  • CERTILITE[R] BRAND
  • ENCLOSURE CLASS I, DIV 2/NEMA 4X
  • KWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KWPP170
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details