Hubbell Wiring Device-Kellems Modular Jack KSST-W

Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet
Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSST-W - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
KSST-W
Modular Jack KSST-W
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H

KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number KSST-W
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products