TE Connectivity Keystone Inserts 1375189-1

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - A112070-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
A112070-ND
Keystone Inserts A112070-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Black

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity - 11H2983 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity
11H2983
Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity 11H2983
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular, Receptacle, Rj45, 8P8C; Modular Connector Type Te Connectivity - 78AH7931 - Newark, An Avnet Company
Chicago, IL, United States
Modular, Receptacle, Rj45, 8P8C; Modular Connector Type Te Connectivity
78AH7931
Modular, Receptacle, Rj45, 8P8C; Modular Connector Type Te Connectivity 78AH7931
MODULAR, RECEPTACLE, RJ45, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

MODULAR, RECEPTACLE, RJ45, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A112070-ND 11H2983
Product Name Keystone Inserts Connector, Rj45, Jack, 8P8C, 1Port, Cat5E; Modular Connector Type Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details