Hubbell Wiring Device-Kellems Modular Jack KSST-I

Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet
Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSST-I - Hubbell Wiring Device-Kellems
Milford, CT, USA
Modular Jack
KSST-I
Modular Jack KSST-I
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H

KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Electrical Connectors
Product Number KSST-I
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Modular Jack - 92266-005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details