Hubbell Electrical Products Floodlight Fixture KFS255SS

Description
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL 844, UL 1572, CSA C22.2, ABS APPROVAL YOKE MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 480 V AT 60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD MARIGARD[R] BRAND KFSS MODEL
Datasheet
Description
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL 844, UL 1572, CSA C22.2, ABS APPROVAL YOKE MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 480 V AT 60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD MARIGARD[R] BRAND KFSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFS255SS - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFS255SS
Floodlight Fixture KFS255SS
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL 844, UL 1572, CSA C22.2, ABS APPROVAL YOKE MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 480 V AT 60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD MARIGARD[R] BRAND KFSS MODEL
  • 20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE
  • UL 844, UL 1572, CSA C22.2, ABS APPROVAL
  • YOKE MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE
  • 0 LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL
  • 480 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD
  • MARIGARD[R] BRAND
  • KFSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFS255SS
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details