Hubbell Electrical Products Floodlight Fixture KFS250-76

Description
17 INCH W X 11 INCH D X 20 INCH H SIZE BRONZE FINISH UL, CSA APPROVAL TRUNNION MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD APPLICATION HAZARDOUS LOCATION KFS MODEL
Datasheet
Description
17 INCH W X 11 INCH D X 20 INCH H SIZE BRONZE FINISH UL, CSA APPROVAL TRUNNION MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD APPLICATION HAZARDOUS LOCATION KFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFS250-76 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFS250-76
Floodlight Fixture KFS250-76
17 INCH W X 11 INCH D X 20 INCH H SIZE BRONZE FINISH UL, CSA APPROVAL TRUNNION MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD APPLICATION HAZARDOUS LOCATION KFS MODEL
  • 17 INCH W X 11 INCH D X 20 INCH H SIZE
  • BRONZE FINISH
  • UL, CSA APPROVAL
  • TRUNNION MOUNTING
  • QUAD BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD
  • APPLICATION HAZARDOUS LOCATION
  • KFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFS250-76
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details