Hubbell Electrical Products Floodlight Fixture KFS150SS

Description
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL 844, UL 1572, CSA C22.2, ABS APPROVAL YOKE MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD MARIGARD[R] BRAND KFSS MODEL
Datasheet
Description
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL 844, UL 1572, CSA C22.2, ABS APPROVAL YOKE MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD MARIGARD[R] BRAND KFSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFS150SS - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFS150SS
Floodlight Fixture KFS150SS
20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE UL 844, UL 1572, CSA C22.2, ABS APPROVAL YOKE MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD MARIGARD[R] BRAND KFSS MODEL
  • 20.2 INCH W X 8.6 INCH D X 25.2 INCH H SIZE
  • UL 844, UL 1572, CSA C22.2, ABS APPROVAL
  • YOKE MOUNTING
  • QUAD BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA, IIB, IIC ENCLOSURE
  • 0 LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 16 GAUGE 316 STAINLESS STEEL HOUSING MATERIAL
  • 120/208/240/277 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, 118 DEG X 118 DEG DISTRIBUTION/BEAM SPREAD
  • MARIGARD[R] BRAND
  • KFSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFS150SS
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details