Hubbell Electrical Products Floodlight Fixture KFS1000-76

Description
17 INCH W X 11 INCH D X 20 INCH H SIZE BRONZE FINISH UL, CSA APPROVAL TRUNNION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD HUBBELL[R] BRAND KF MODEL
Datasheet
Description
17 INCH W X 11 INCH D X 20 INCH H SIZE BRONZE FINISH UL, CSA APPROVAL TRUNNION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD HUBBELL[R] BRAND KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFS1000-76 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFS1000-76
Floodlight Fixture KFS1000-76
17 INCH W X 11 INCH D X 20 INCH H SIZE BRONZE FINISH UL, CSA APPROVAL TRUNNION MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE 0 LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD HUBBELL[R] BRAND KF MODEL
  • 17 INCH W X 11 INCH D X 20 INCH H SIZE
  • BRONZE FINISH
  • UL, CSA APPROVAL
  • TRUNNION MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC ENCLOSURE
  • 0 LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6, 144 DEG X 113 DEG DISTRIBUTION/BEAM SPREAD
  • HUBBELL[R] BRAND
  • KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFS1000-76
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details