Hubbell Electrical Products Floodlight Fixture KFL07030

Description
17.75 INCH W X 5.22 INCH D X 11.32 INCH H SIZE BAKED POWDER EPOXY/POLYESTER FINISH CSA (CANADA AND US) APPROVAL TRUNNION MOUNTING CLASS I DIV 2 GROUP A, B, C, D, CLASS II DIV 1 AND 2, GROUP E F G, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 70 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION KFL MODEL
Datasheet
Description
17.75 INCH W X 5.22 INCH D X 11.32 INCH H SIZE BAKED POWDER EPOXY/POLYESTER FINISH CSA (CANADA AND US) APPROVAL TRUNNION MOUNTING CLASS I DIV 2 GROUP A, B, C, D, CLASS II DIV 1 AND 2, GROUP E F G, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 70 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION KFL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFL07030 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFL07030
Floodlight Fixture KFL07030
17.75 INCH W X 5.22 INCH D X 11.32 INCH H SIZE BAKED POWDER EPOXY/POLYESTER FINISH CSA (CANADA AND US) APPROVAL TRUNNION MOUNTING CLASS I DIV 2 GROUP A, B, C, D, CLASS II DIV 1 AND 2, GROUP E F G, NEMA 3/4X, IP66 ENCLOSURE LED LAMP TYPE 70 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION KFL MODEL
  • 17.75 INCH W X 5.22 INCH D X 11.32 INCH H SIZE
  • BAKED POWDER EPOXY/POLYESTER FINISH
  • CSA (CANADA AND US) APPROVAL
  • TRUNNION MOUNTING
  • CLASS I DIV 2 GROUP A, B, C, D, CLASS II DIV 1 AND 2, GROUP E F G, NEMA 3/4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • 70 W LAMP WATTAGE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • KFL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFL07030
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details