Hubbell Electrical Products Floodlight Fixture KFH1000-76

Description
16 INCH WIDTH X 11 INCH DEPTH X 25 INCH HEIGHT SIZE BRONZE EPOXY POWDER COATED FINISH CSA (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 4X, IP66 ENCLOSURE NO LAMP INCLUDED METAL HALIDE LAMP TYPE 1000 WATT LAMP WATTAGE COPPER-FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 60 HERTZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER TIGHT OPERATING CYCLE 10000 HOUR KF MODEL
Datasheet
Description
16 INCH WIDTH X 11 INCH DEPTH X 25 INCH HEIGHT SIZE BRONZE EPOXY POWDER COATED FINISH CSA (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 4X, IP66 ENCLOSURE NO LAMP INCLUDED METAL HALIDE LAMP TYPE 1000 WATT LAMP WATTAGE COPPER-FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 60 HERTZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER TIGHT OPERATING CYCLE 10000 HOUR KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - KFH1000-76 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
KFH1000-76
Floodlight Fixture KFH1000-76
16 INCH WIDTH X 11 INCH DEPTH X 25 INCH HEIGHT SIZE BRONZE EPOXY POWDER COATED FINISH CSA (CANADA AND US) APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 4X, IP66 ENCLOSURE NO LAMP INCLUDED METAL HALIDE LAMP TYPE 1000 WATT LAMP WATTAGE COPPER-FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VOLT AC AT 60 HERTZ LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER TIGHT OPERATING CYCLE 10000 HOUR KF MODEL
  • 16 INCH WIDTH X 11 INCH DEPTH X 25 INCH HEIGHT SIZE
  • BRONZE EPOXY POWDER COATED FINISH
  • CSA (CANADA AND US) APPROVAL
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIC IIB IIA, NEMA 4X, IP66 ENCLOSURE
  • NO LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 1000 WATT LAMP WATTAGE
  • COPPER-FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VOLT AC AT 60 HERTZ LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT, WATER TIGHT
  • OPERATING CYCLE 10000 HOUR
  • KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number KFH1000-76
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details