Hubbell Lighting, Inc. Fluorescent Strip Light K4-248HO-EPU

Description
HEAVY DUTY CHANNEL TYPE 4 FT LAMP LENGTH ELECTRONIC RAPID START, HIGH OUTPUT BALLAST TYPE 2 LAMP(S) T12 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE SIZE 4 FT K MODEL
Datasheet
Description
HEAVY DUTY CHANNEL TYPE 4 FT LAMP LENGTH ELECTRONIC RAPID START, HIGH OUTPUT BALLAST TYPE 2 LAMP(S) T12 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE SIZE 4 FT K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - K4-248HO-EPU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
K4-248HO-EPU
Fluorescent Strip Light K4-248HO-EPU
HEAVY DUTY CHANNEL TYPE 4 FT LAMP LENGTH ELECTRONIC RAPID START, HIGH OUTPUT BALLAST TYPE 2 LAMP(S) T12 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE SIZE 4 FT K MODEL
  • HEAVY DUTY CHANNEL TYPE
  • 4 FT LAMP LENGTH
  • ELECTRONIC RAPID START, HIGH OUTPUT BALLAST TYPE
  • 2 LAMP(S)
  • T12 LAMP TYPE
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • SIZE 4 FT
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number K4-248HO-EPU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details