Wiegmann Multipurpose Wall Mount Enclosure JIC040202

Description
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2 INCH 4 INCH 2 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "
Datasheet
Description
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2 INCH 4 INCH 2 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - JIC040202 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
JIC040202
Multipurpose Wall Mount Enclosure JIC040202
" ONE DOOR, HANDY TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 2 INCH 4 INCH 2 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12/13 ENCLOSURE SCREW-ON COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER JIC MODEL "

"

  • ONE DOOR, HANDY TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 2 INCH
  • 4 INCH
  • 2 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • SCREW-ON COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • JIC MODEL

"

Supplier's Site Datasheet
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
WIEGMANN Panel Accessories JIC040202

WIEGMANN Panel Accessories JIC040202

Supplier's Site

Technical Specifications

  Wiegmann Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number JIC040202
Product Name Multipurpose Wall Mount Enclosure Enclosure
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
Depth 2 inch (50.8 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers