Hubbell Incorporated Datacommunication Cabinet IR3U3RG

Description
CABINET TYPE 14 GAUGE COLD ROLLED STEEL MATERIAL 12 INCH D X 36 INCH H SIZE GRAY POWDER COATED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE (1) FRONT DOOR WITH 2 LOCK MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
Datasheet
Description
CABINET TYPE 14 GAUGE COLD ROLLED STEEL MATERIAL 12 INCH D X 36 INCH H SIZE GRAY POWDER COATED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE (1) FRONT DOOR WITH 2 LOCK MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - IR3U3RG - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
IR3U3RG
Datacommunication Cabinet IR3U3RG
CABINET TYPE 14 GAUGE COLD ROLLED STEEL MATERIAL 12 INCH D X 36 INCH H SIZE GRAY POWDER COATED COLOR JIC EL-1-7 APPROVAL HARSH ENVIRONMENT APPLICATION WALL MOUNTING NEMA 3R ENCLOSURE (1) FRONT DOOR WITH 2 LOCK MOUNTING HARDWARE QUARTER TURN OIL TURN LATCH RE-BOX[R] BRAND
  • CABINET TYPE
  • 14 GAUGE COLD ROLLED STEEL MATERIAL
  • 12 INCH D X 36 INCH H SIZE
  • GRAY POWDER COATED COLOR
  • JIC EL-1-7 APPROVAL
  • HARSH ENVIRONMENT APPLICATION
  • WALL MOUNTING
  • NEMA 3R ENCLOSURE
  • (1) FRONT DOOR WITH 2 LOCK MOUNTING HARDWARE
  • QUARTER TURN OIL TURN LATCH
  • RE-BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IR3U3RG
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details