Hubbell Wiring Device-Kellems Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices IG8210

Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices - 35B1282 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices
35B1282
Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices 35B1282
CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes

CONN, HOSPITAL GRADE PWR ENTRY, RCPT 15A; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Orange; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Voltage Rating VAC:125V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1282
Product Name Conn, Hospital Grade Pwr Entry, Rcpt 15A; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details