Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060231-IG5462
Gender: Female
Orientation: Straight
Resistance: -20 Ω
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 350780-1; 1-480305-0; 1-480699-0; 50-57-9403; 50-57-9404; 50-57-9402;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Panel
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1060231-IG5462 |
| Product Name | OEM Parts - OEM Parts (F - I) - IG5462 |