DUPLEX, HEAVY DUTY TYPE; NYLON FACE MATERIAL; RED COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMP
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | IG5362-RED |
| Product Name | Duplex/Single Receptacle |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Configuration | Single; Duplex |
| Applications | Specification |
| Standards / Certifications | UL; CSA |