Hubbell Wiring Device-Kellems Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices IG5262R

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices - 88H8291 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
88H8291
Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices 88H8291
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Gender:ReceptacleRoH S Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Red; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Panel Mount; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H8291
Product Name Connector, Power Entry, Receptacle, 15A; Connector Type Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Connector - 8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
TNC Male To SMA Female RF Adapter - ET-TMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details