Hubbell Wiring Device-Kellems Locking Device Receptacle IG4760

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - IG4760 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Locking Device Receptacle
IG4760
Locking Device Receptacle IG4760
SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN

SINGLE LOCKING TYPE; NYLON MATERIAL; ORANGE COLOR; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; ISOLATED GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; TURNLOK[R] BRAN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number IG4760
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Strap
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6901-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details