TE Connectivity Power Entry Modules 1-6609946-1

Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 1-6609946-1 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
1-6609946-1
Power Entry Modules 1-6609946-1
Body Features Filter Shield Type : Filter Shield Product Orientation : Vertical Configuration Features Extender Options : J Series Fuse Options : Dual Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 6 Input Voltage Selection : Dual AC (Series/Parallel) Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 115, 230 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry (Filtered/Unfiltered ) Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Filter Shield
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : J Series
  • Fuse Options : Dual

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Input Voltage Selection : Dual AC (Series/Parallel)
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 2
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
  • Operating Voltage (VAC) : 115, 230

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry (Filtered/Unfiltered)
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Level Of Filtering : Inductor & Capacitor
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 1-6609946-1-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
1-6609946-1-ND
Power Entry Connectors - Inlets, Outlets, Modules 1-6609946-1-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 1-6609946-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1-6609946-1
AC Power Entry Modules 1-6609946-1
C3925

C3925

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
1-6609946-1
AC Power Entry Modules 1-6609946-1
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1-6609946-1 1-6609946-1-ND 1-6609946-1
Product Name Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 115 to 230 volts 120 volts
Operating Temperature -10 to 40 C (14 to 104 F)
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609940-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
2 suppliers
Power Entry Modules - 3-6609107-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Solar Connectors - 1-2468495-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2461454-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details