Hubbell Wiring Device-Kellems Ifp Face Plate, 6 Module, White; Accessory Type Hubbell Wiring Devices IFP16OW

Description
IFP FACE PLATE, 6 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:6; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes
Description
IFP FACE PLATE, 6 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:6; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ifp Face Plate, 6 Module, White; Accessory Type Hubbell Wiring Devices - 27C9963 - Newark, An Avnet Company
Chicago, IL, United States
Ifp Face Plate, 6 Module, White; Accessory Type Hubbell Wiring Devices
27C9963
Ifp Face Plate, 6 Module, White; Accessory Type Hubbell Wiring Devices 27C9963
IFP FACE PLATE, 6 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:6; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes

IFP FACE PLATE, 6 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:6; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C9963
Product Name Ifp Face Plate, 6 Module, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers