Hubbell Wiring Device-Kellems Ifp Face Plate, 3 Module, White; Accessory Type Hubbell Wiring Devices IFP13OW

Description
IFP FACE PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes
Datasheet
Description
IFP FACE PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ifp Face Plate, 3 Module, White; Accessory Type Hubbell Wiring Devices - 27C9961 - Newark, An Avnet Company
Chicago, IL, United States
Ifp Face Plate, 3 Module, White; Accessory Type Hubbell Wiring Devices
27C9961
Ifp Face Plate, 3 Module, White; Accessory Type Hubbell Wiring Devices 27C9961
IFP FACE PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes

IFP FACE PLATE, 3 MODULE, WHITE; Accessory Type:Faceplate; For Use With:Snap Fit Connectors, HD and XJ Series Jacks; No. of Module Spaces:3; Connector Body Material:-; Connector Colour:White; Colour:Off White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C9961
Product Name Ifp Face Plate, 3 Module, White; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details