Hubbell Incorporated Multipurpose Wall Mount Enclosure IDF42

Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 42 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL RE-BOX[R] BRAND LOAD CAPACITY 100 LB INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL) IDF MODEL
Datasheet
Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 42 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL RE-BOX[R] BRAND LOAD CAPACITY 100 LB INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL) IDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - IDF42 - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
IDF42
Multipurpose Wall Mount Enclosure IDF42
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 42 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL RE-BOX[R] BRAND LOAD CAPACITY 100 LB INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL) IDF MODEL
  • ONE DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • DURABLE POWDER COATED FINISH
  • LIGHT GRAY COLOR
  • 24.2 INCH
  • 42 INCH
  • 10 INCH
  • UL APPROVAL
  • WALL MOUNTING
  • NEMA 2 ENCLOSURE
  • HINGED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • RE-BOX[R] BRAND
  • LOAD CAPACITY 100 LB
  • INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL)
  • IDF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IDF42
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 24.2 inch (615 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
Hand Held Enclosures - 2832103 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
2 suppliers