Hubbell Incorporated Multipurpose Wall Mount Enclosure IDF32

Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 32 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL RE-BOX[R] BRAND LOAD CAPACITY 100 LB INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL) IDF MODEL
Datasheet
Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 32 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL RE-BOX[R] BRAND LOAD CAPACITY 100 LB INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL) IDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - IDF32 - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
IDF32
Multipurpose Wall Mount Enclosure IDF32
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL DURABLE POWDER COATED FINISH LIGHT GRAY COLOR 24.2 INCH 32 INCH 10 INCH UL APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE HINGED COVER TYPE 16 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL RE-BOX[R] BRAND LOAD CAPACITY 100 LB INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL) IDF MODEL
  • ONE DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • DURABLE POWDER COATED FINISH
  • LIGHT GRAY COLOR
  • 24.2 INCH
  • 32 INCH
  • 10 INCH
  • UL APPROVAL
  • WALL MOUNTING
  • NEMA 2 ENCLOSURE
  • HINGED COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • RE-BOX[R] BRAND
  • LOAD CAPACITY 100 LB
  • INCLUDES (1) BASE/REAR SECTION, (1) FRONT DOOR WITH 2 LOCK (NSQ TOOL)
  • IDF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IDF32
Product Name Multipurpose Wall Mount Enclosure
Length 32 inch (813 mm)
Width 24.2 inch (615 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details