Hubbell Incorporated Multipurpose Wall Mount Enclosure IDF24L

Description
1-DOOR TYPE COLD ROLLED WELDED STEEL MATERIAL LIGHT GRAY COLOR 24.2 INCH 24 INCH 7 INCH UL 1863/1950 APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION THICKNESS 0.0625 INCH RACK UNIT 2 APPLICATION SCHOOLS, UNCONTROLLED LOCATIONS, INSTITUTIONS, CORRECTIONAL FACILITIES, AIRPORTS
Description
1-DOOR TYPE COLD ROLLED WELDED STEEL MATERIAL LIGHT GRAY COLOR 24.2 INCH 24 INCH 7 INCH UL 1863/1950 APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION THICKNESS 0.0625 INCH RACK UNIT 2 APPLICATION SCHOOLS, UNCONTROLLED LOCATIONS, INSTITUTIONS, CORRECTIONAL FACILITIES, AIRPORTS

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Multipurpose Wall Mount Enclosure
IDF24L
Multipurpose Wall Mount Enclosure IDF24L
1-DOOR TYPE COLD ROLLED WELDED STEEL MATERIAL LIGHT GRAY COLOR 24.2 INCH 24 INCH 7 INCH UL 1863/1950 APPROVAL WALL MOUNTING NEMA 2 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION THICKNESS 0.0625 INCH RACK UNIT 2 APPLICATION SCHOOLS, UNCONTROLLED LOCATIONS, INSTITUTIONS, CORRECTIONAL FACILITIES, AIRPORTS
  • 1-DOOR TYPE
  • COLD ROLLED WELDED STEEL MATERIAL
  • LIGHT GRAY COLOR
  • 24.2 INCH
  • 24 INCH
  • 7 INCH
  • UL 1863/1950 APPROVAL
  • WALL MOUNTING
  • NEMA 2 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • THICKNESS 0.0625 INCH
  • RACK UNIT 2
  • APPLICATION SCHOOLS, UNCONTROLLED LOCATIONS, INSTITUTIONS, CORRECTIONAL FACILITIES, AIRPORTS
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number IDF24L
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24.2 inch (615 mm)
Depth 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details