Hubbell Incorporated Modular Jack HXJUOW

Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL OFFICE WHITE COLOR 6-POSITION RJ61 CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING USOC CATEGORY NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet
Description
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL OFFICE WHITE COLOR 6-POSITION RJ61 CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING USOC CATEGORY NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - HXJUOW - Hubbell Incorporated
Orange, CT, USA
Modular Jack
HXJUOW
Modular Jack HXJUOW
MODULAR TYPE HIGH IMPACT THERMOPLASTIC MATERIAL OFFICE WHITE COLOR 6-POSITION RJ61 CONFIGURATION UL (CANADA AND US), ETL APPROVAL KEYSTONE MOUNTING USOC CATEGORY NEXTSPEED[R], SPEEDGAIN[R] BRAND HXJ MODEL
  • MODULAR TYPE
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • OFFICE WHITE COLOR
  • 6-POSITION RJ61 CONFIGURATION
  • UL (CANADA AND US), ETL APPROVAL
  • KEYSTONE MOUNTING
  • USOC CATEGORY
  • NEXTSPEED[R], SPEEDGAIN[R] BRAND
  • HXJ MODEL
Supplier's Site Datasheet
Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Office White, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices - 31C0254 - Newark, An Avnet Company
Chicago, IL, United States
Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Office White, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices
31C0254
Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Office White, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices 31C0254
Modular jack, 6 port, socket, straight configuration, no shielding, office white, high density, compact design for high capacity multimedia application, Inc

Modular jack, 6 port, socket, straight configuration, no shielding, office white, high density, compact design for high capacity multimedia application, Inc

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HXJUOW 31C0254
Product Name Modular Jack Modular Jack, 6 Port, Socket, Straight Configuration, No Shielding, Office White, High Density, Compact Design For High Capacity Multimedia Application, Inc Hubbell Wiring Devices
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details