Wiegmann Multipurpose Wall Mount Enclosure HW-J141206CHQRW

Description
" MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL SMOOTH SURFACE FINISH GRAY COLOR 13.5 INCH 15.5 INCH 6.25 INCH UL 50, CUL 508, CSA APPROVAL PANEL MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE HINGED, OPAQUE COVER TYPE HW-MP1412FG, HW-MP1412CS, HW-MP1412SS BACK PANEL COVER MATERIAL STAINLESS STEEL "
Datasheet
Description
" MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL SMOOTH SURFACE FINISH GRAY COLOR 13.5 INCH 15.5 INCH 6.25 INCH UL 50, CUL 508, CSA APPROVAL PANEL MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE HINGED, OPAQUE COVER TYPE HW-MP1412FG, HW-MP1412CS, HW-MP1412SS BACK PANEL COVER MATERIAL STAINLESS STEEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - HW-J141206CHQRW - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
HW-J141206CHQRW
Multipurpose Wall Mount Enclosure HW-J141206CHQRW
" MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL SMOOTH SURFACE FINISH GRAY COLOR 13.5 INCH 15.5 INCH 6.25 INCH UL 50, CUL 508, CSA APPROVAL PANEL MOUNTING NEMA 1/3/4X/6P/12 ENCLOSURE HINGED, OPAQUE COVER TYPE HW-MP1412FG, HW-MP1412CS, HW-MP1412SS BACK PANEL COVER MATERIAL STAINLESS STEEL "

"

  • MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL
  • SMOOTH SURFACE FINISH
  • GRAY COLOR
  • 13.5 INCH
  • 15.5 INCH
  • 6.25 INCH
  • UL 50, CUL 508, CSA APPROVAL
  • PANEL MOUNTING
  • NEMA 1/3/4X/6P/12 ENCLOSURE
  • HINGED, OPAQUE COVER TYPE
  • HW-MP1412FG, HW-MP1412CS, HW-MP1412SS BACK PANEL
  • COVER MATERIAL STAINLESS STEEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number HW-J141206CHQRW
Product Name Multipurpose Wall Mount Enclosure
Length 15.5 inch (394 mm)
Width 13.5 inch (343 mm)
Depth 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Extruded Enclosures - 1455N1201BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details