Hubbell Incorporated Individual Cable Tubing HSY116T48PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSY116T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSY116T48PF
Individual Cable Tubing HSY116T48PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL YELLOW COLOR 4 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • YELLOW COLOR
  • 4 FT
  • 0.06 INCH MIN. EXPANDED DIAMETER
  • 0.03 INCH MAX. RECOVERED DIAMETER
  • 18 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.018 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSY116T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Power Cable Wraps - 011551-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 2417488 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details