Hubbell Incorporated Individual Cable Tubing HSW38FR

Description
HEAT TYPE PVC MATERIAL WHITE COLOR 50 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet
Description
HEAT TYPE PVC MATERIAL WHITE COLOR 50 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSW38FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSW38FR
Individual Cable Tubing HSW38FR
HEAT TYPE PVC MATERIAL WHITE COLOR 50 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE PACKAGING TYPE REEL HS-FR MODEL
  • HEAT TYPE
  • PVC MATERIAL
  • WHITE COLOR
  • 50 FT
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.187 INCH MAX. RECOVERED DIAMETER
  • 6 TO 4 AWG (CODE), 8 TO 6 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • PACKAGING TYPE REEL
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSW38FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details