Hubbell Incorporated Individual Cable Tubing HSR12FR

Description
HEAT TYPE FLAME RETARDANT PVC MATERIAL RED COLOR 50 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE HS-FR MODEL
Datasheet
Description
HEAT TYPE FLAME RETARDANT PVC MATERIAL RED COLOR 50 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSR12FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSR12FR
Individual Cable Tubing HSR12FR
HEAT TYPE FLAME RETARDANT PVC MATERIAL RED COLOR 50 FT 0.5 INCH MIN. EXPANDED DIAMETER 0.25 INCH MAX. RECOVERED DIAMETER 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE UL 224 APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE HS-FR MODEL
  • HEAT TYPE
  • FLAME RETARDANT PVC MATERIAL
  • RED COLOR
  • 50 FT
  • 0.5 INCH MIN. EXPANDED DIAMETER
  • 0.25 INCH MAX. RECOVERED DIAMETER
  • 4 TO 1 AWG (CODE), 6 TO 4 AWG (FLEX) CABLE SIZE
  • UL 224 APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSR12FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Heat Shrink Tubing - 2685007 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details