Hubbell Incorporated Individual Cable Tubing HSC112FR

Description
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
Datasheet
Description
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSC112FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSC112FR
Individual Cable Tubing HSC112FR
FIRE RETARDANT TYPE PVC MATERIAL CLEAR COLOR 25 FT 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.04 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 275 DEG F SHRINK TEMPERATURE VISI-SHRINK TM BRAND ROHS COMPATIBLE HSC-FR MODEL
  • FIRE RETARDANT TYPE
  • PVC MATERIAL
  • CLEAR COLOR
  • 25 FT
  • 1.5 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 350 TO 750 KCMIL (CODE), 250 TO 500 KCMIL (FLEX) CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.04 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 275 DEG F SHRINK TEMPERATURE
  • VISI-SHRINK TM BRAND
  • ROHS COMPATIBLE
  • HSC-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSC112FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2064826 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.7087 inch (18 mm)
Length 6.3 inch (160 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details