Hubbell Incorporated Individual Cable Tubing HSB18T300PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB18T300PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB18T300PF
Individual Cable Tubing HSB18T300PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 25 FT 0.12 INCH MIN. EXPANDED DIAMETER 0.06 INCH MAX. RECOVERED DIAMETER 18 TO 14 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.02 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 25 FT
  • 0.12 INCH MIN. EXPANDED DIAMETER
  • 0.06 INCH MAX. RECOVERED DIAMETER
  • 18 TO 14 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.02 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB18T300PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details