Hubbell Incorporated Individual Cable Tubing HSB14FR

Description
HEAT TYPE FIRE RETARDANT FLEXIBLE POLYVINYL CHLORIDE MATERIAL BLACK COLOR 50 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION TERMINATION/SPLICE HS-FR MODEL
Datasheet
Description
HEAT TYPE FIRE RETARDANT FLEXIBLE POLYVINYL CHLORIDE MATERIAL BLACK COLOR 50 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION TERMINATION/SPLICE HS-FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB14FR - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB14FR
Individual Cable Tubing HSB14FR
HEAT TYPE FIRE RETARDANT FLEXIBLE POLYVINYL CHLORIDE MATERIAL BLACK COLOR 50 FT 0.25 INCH MIN. EXPANDED DIAMETER 0.125 INCH MAX. RECOVERED DIAMETER 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE UL 224, CSA APPROVAL 600 V VOLTAGE RATING 0.025 INCH THICKNESS -20 TO 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 135 DEG C SHRINK TEMPERATURE BURNDY[R] BRAND ROHS COMPATIBLE APPLICATION TERMINATION/SPLICE HS-FR MODEL
  • HEAT TYPE
  • FIRE RETARDANT FLEXIBLE POLYVINYL CHLORIDE MATERIAL
  • BLACK COLOR
  • 50 FT
  • 0.25 INCH MIN. EXPANDED DIAMETER
  • 0.125 INCH MAX. RECOVERED DIAMETER
  • 12 TO 8 AWG (CODE), 12 TO 10 AWG (FLEX) CABLE SIZE
  • UL 224, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.025 INCH THICKNESS
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 135 DEG C SHRINK TEMPERATURE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • APPLICATION TERMINATION/SPLICE
  • HS-FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB14FR
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details