Hubbell Incorporated Individual Cable Tubing HSB116T48PF

Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet
Description
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - HSB116T48PF - Hubbell Incorporated
Orange, CT, USA
Individual Cable Tubing
HSB116T48PF
Individual Cable Tubing HSB116T48PF
HEAT TYPE CROSS LINKED POLYOLEFIN MATERIAL BLACK COLOR 4 FT 0.06 INCH MIN. EXPANDED DIAMETER 0.03 INCH MAX. RECOVERED DIAMETER 18 AWG CABLE SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 0.018 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO THIN WALL TYPE 120 DEG C SHRINK TEMPERATURE APPLICABLE STANDARD MIL-I-25053/5 PACKAGING TYPE REEL HS-T-PF MODEL
  • HEAT TYPE
  • CROSS LINKED POLYOLEFIN MATERIAL
  • BLACK COLOR
  • 4 FT
  • 0.06 INCH MIN. EXPANDED DIAMETER
  • 0.03 INCH MAX. RECOVERED DIAMETER
  • 18 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 0.018 INCH THICKNESS
  • -55 TO 135 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • THIN WALL TYPE
  • 120 DEG C SHRINK TEMPERATURE
  • APPLICABLE STANDARD MIL-I-25053/5
  • PACKAGING TYPE REEL
  • HS-T-PF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Protective Sleeving
Product Number HSB116T48PF
Product Name Individual Cable Tubing
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details